Ultra Energy Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| “S” Series I/A Pressure Transmitters for Non-Safety Applications. Considered the one transmitter that can do it all, the IAP10S, IGP10S, and IDP10S pressure transmitters cover most of your application needs... | |
| DTN2070 Absolute and Gauge Pressure Transmitter. The DTN2070 Class 1E absolute and gauge pressure transmitters are designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision... | |
| DTN2070 Differential Pressure Transmitter. The DTN2070 Class 1E Differential Pressure Transmitter is designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision pressure measurements in nuclear... | |
| Model N-DR800 Draft Range Transmitter is a nuclear qualified analog loop powered transmitter for very low-pressure measurement. It has a full-scale range as low as ±0.25” H2O, making it ideal... | |
| The latest analog pressure transmitter designed for non-safety nuclear applications and manufactured by Ultra Energy . The Ultra Model DTC3® Analog Gauge and Absolute Pressure Transmitters provide precision pressure measurements... | |
| The latest analog pressure transmitter designed for non-safety nuclear applications and manufactured by Ultra Energy. The Ultra Model DTC3® Analog Differential Pressure Transmitters provide precision pressure measurements in non-safety nuclear... | |
| The N-I/A Series are nuclear qualified Foxboro™ IA/IG/IDP10S pressure transmitters that measure absolute, gauge, and differential pressures. Designed by experience for robustness and reliability. Considered the one transmitter that can... | |
| These transmitters measure absolute pressure, gauge pressure, or differential pressure, and transmit a proportional 4 to 20 or 10 to 50 mA dc signal. They are 2-wire transmitters that have... |