Ultra Energy Datasheets for Radiation Detectors
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Radiation Detectors: Learn more
| Product Name | Notes |
|---|---|
| A fission chamber designed for use in ex-core applications to cover start-up and intermediate power ranges of a reactor. | |
| A fission chamber proven at temperatures of up to 800°C in the laboratory that has been designed for use in the hostile environments anticipated in Generation IV reactors. | |
| ANV S2 radiation monitoring system has been developed by Ultra to supply a robust and affordable solution for land and sea applications. The system continuously checks the radiological environment both... | |
| CMS Gamma is a compact, mains-powered, continuous monitoring station for measurement of gamma dose rate, providing essential, reliable information to personnel. It is designed for building, area and process monitoring... | |
| CMS Interlock SIL is a safety related gamma monitor intended to be installed where interlock control is required to restrict access to high dose areas. | |
| Custom built facility from which we design, manufacture, test and support neutron flux detectors. | |
| Low-cost area gamma monitor: single or dual detectors, wide dynamic range (suitable for a variety of applications), detector measurement options, including GM sensors, ionization chambers, and scintillation detectors, Ethernet communications. | |
| Reliable detectors to operate at up to 550°C. | |
| Reliable neutron flux detectors designed to operate at up to 150°C. | |
| SmartCAM is a next generation Continuous Air Monitor (CAM) that gives the user unparalleled performance in terms of detectable limit, sensitivity and speed to alarm. | |
| Ultra Energy has developed a complete range of neutron flux instruments for monitoring and protection applications in the nuclear industry. | |
| Wide Measurement Range; Easy to Read Logarithmic Display; Sensitive, Stable Detection; Simple Electronics – Zero Maintenance; Easily Cleaned Stainless Steel Enclosure. The Ultra Electronics HC833 is a self-contained gamma monitoring... |