Ultra Energy Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| General Purpose Thermocouple, Industrial Temperature Sensor, Thermocouple. Designed for a wide range of applications where a simple mounting scheme is needed. Model 101 is a straight sheath temperature sensor. Model... | |
| Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to... | |
| MgO, Aluminum Head w-Hex Nipple, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| MgO, Aluminum Head w-Hex Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing element | |
| MgO, Cast Iron Head w-Hex Nipple, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| MgO, Cast Iron Head w-Hex Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| MgO, Connector, Jack, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| MgO, Connector, Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| MgO, Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements. | |
| MgO, Flex Armor Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements. | |
| MgO, Flex Armored Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements. | |
| MgO, Plain, Stripped Ends, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements | |
| Noble Metal, Hex Nipple, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve | |
| Noble Metal, Open Terminal Head, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve. | |
| Noble Metal, Open Terminal Head, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. | |
| Noble Metal, Open Terminal Head, Support Casting, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly | |
| Noble Metal, Pipe Nipple, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly. Elements are supplied to match the ITS 1990 curve | |
| Noble Metal, Support Casting w-SiC PT, Industrial Temperature Sensor, Thermocouple. High Temperature Noble Metal Thermocouple Assembly | |
| Spring Loaded TC, Industrial Temperature Sensor, Thermocouple. Designed for applications where a spring-loaded threaded male fitting is required for mounting. | |
| Straight-Base Metal, Protection Tube, Head Assembly, Industrial Temperature Sensor, Thermocouple. Base Metal Thermocouple Elements, Ceramic Insulators, Metal Protection Tubes and other Base Metal Thermocouple Hardware and Supplies. Standard calibrations include... | |
| Welded Fitting TC, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203... |