Ultra Energy Datasheets for Fiber Optic Receivers

Fiber optic receivers are instruments that convert light into electrical signals. They contain a photodiode semiconductor, signal conditioning circuitry, and an amplifier.
Fiber Optic Receivers: Learn more

Product Name Notes
Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy...
Fiber Optic Module: 2R06 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links
Fiber Optic Module: 2R07 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links
Fiber Optic Module: 2R09 – FOR, ANALOG DATA LINK, ST, 1300NM, MM/SM, 0-10VDC, Fiber Optic Analog Data Links
Fiber Optic Module: 2R12 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links
Fiber Optic Module: 2R14 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links
Fiber Optic Module: 2R18 – FOR, ANALOG DATA LINK, 1300NM, MM/SM, 4-20MA, Fiber Optic Analog Data Links
Fiber Optic Module: CC-RM85 2-Channel, 850 nm, Multi-mode, receiver, EOTec Multi-Channel Contact Closure (MCCC)
Fiber Optic Module: CC-RX13 - 2-Channel, 1300 nm, Multi-mode or Single-mode, receiver, EOTec Multi-Channel Contact Closure (MCCC)