This model is designed for a wide range of direct immersion nuclear applications requiring a threaded connection for mounting. This sensor is supplied with a threaded hex fitting which is welded to the sensor sheath to provide physical mounting and a pressure tight joint to the process application. This RTD electrical interface can be configured for use with a connection head and terminal block or Quick Disconnect Electrical Connector (QDC). Typical applications include duct mounting, tank, pool, or vessel mounting. The RTD is qualified per IEEE 323-1974/1983 and IEEE 344-1975/1987 for use in Class 1E harsh environments but can also be used for non-safety applications.
| Ultra Energy | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Name | 611 – Direct Immersion RTD Assembly |
| Element Material | Platinum |