Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer.
| Ultra Energy | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Name | 312 – Spring Loaded RTD |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3; 4 (optional feature) |
| Probe Configuration | Straight Probe |