Ultra Energy Field Cuttable RTD

Description
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory and down time as the 110 can be easily cut to the required length in the field and a fitting can be installed in a matter of minutes. Model 110 is designed to be used with optional connector or spring-loaded fitting.
Datasheet
Description
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory and down time as the 110 can be easily cut to the required length in the field and a fitting can be installed in a matter of minutes. Model 110 is designed to be used with optional connector or spring-loaded fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Cuttable RTD -  - Ultra Energy
Round Rock, TX, United States
Field Cuttable RTD
Field Cuttable RTD
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory and down time as the 110 can be easily cut to the required length in the field and a fitting can be installed in a matter of minutes. Model 110 is designed to be used with optional connector or spring-loaded fitting.

Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables” can reduce inventory and down time as the 110 can be easily cut to the required length in the field and a fitting can be installed in a matter of minutes. Model 110 is designed to be used with optional connector or spring-loaded fitting.

Supplier's Site Datasheet

Technical Specifications

  Ultra Energy
Product Category RTD Temperature Probes
Product Name Field Cuttable RTD
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); Optional Pt R0
# of Lead Wires Per Element 4
Probe Configuration Straight Probe
Diameter or Width Range 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
RTD Probes - 20029981-01 - TE Connectivity
Specs
Element Material Platinum
View Details
Solid-State Temperature Sensor - 837TH-N1T15A25A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 7 inch (178 mm)
Sensitive Length 10 inch (254 mm)
View Details
Straight Probe - Style RTD6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Explosion Proof (optional feature)
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details