General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of fitting sizes and probe diameters are available, RTD PT100 O standard, others available, 2, 3 or 4-wire circuit types, Isolation to 500 Vdc, Custom designs available
| NOSHOK, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 900 Series |
| Product Name | Industrial RTD, Probe Type |
| Sensed Temperature | -50 to 1100 F (-45.56 to 593 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element; Double Element (optional feature) |