Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD PT100 O standard, others available, 2, 3 or 4-wire circuit types, Isolation to 500 Vdc,
| NOSHOK, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 910/915 Series |
| Product Name | Industrial RTD, Probe Type with Connection Head |
| Sensed Temperature | -330 to 1100 F (-201 to 593 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2; 3 (optional feature); 4 (optional feature) |
| Element Configuration | Single Element |