Embedded Data Systems Robust Temperature Probe (OW-TEMP-B3-12RA) TEMPB312R

Description
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18B20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. Automatically configures the VDD pin to the correct state. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-B3-12RA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as free TMEX drivers. For complete documentation on the embedded DS18B20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.ma xim-ic.com/en/ds/DS1 8B20.pdf.
Description
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18B20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. Automatically configures the VDD pin to the correct state. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-B3-12RA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as free TMEX drivers. For complete documentation on the embedded DS18B20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.ma xim-ic.com/en/ds/DS1 8B20.pdf.

Suppliers

Company
Product
Description
Supplier Links
Robust Temperature Probe (OW-TEMP-B3-12RA) - TEMPB312R - Embedded Data Systems
Lawrenceburg, KY, USA
Robust Temperature Probe (OW-TEMP-B3-12RA)
TEMPB312R
Robust Temperature Probe (OW-TEMP-B3-12RA) TEMPB312R
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18B20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. Automatically configures the VDD pin to the correct state. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-B3-12RA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as free TMEX drivers. For complete documentation on the embedded DS18B20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.ma xim-ic.com/en/ds/DS1 8B20.pdf.
  • Previously part # RTP (but now automatically configures VDD pin).
  • Submersible, rugged, wide temperature range probe suitable for use in harsh environments.
  • 304 stainless steel probe, from 3 to 12 inches in length (3” standard).
  • Stranded cable, from 1 to 100 feet in length (12’ standard).
  • Standard with Maxim DS18B20 sensor.
  • Uses 1-Wire communication protocol.
  • Compatible with all EDS and Maxim 1-Wire bus masters.
  • Chemical resistant and waterproof steel probe and cable.
  • Automatically configures the VDD pin to the correct state.
  • No external power required, or can be optionally powered for faster operation.
  • Automatic unique device addressing.
  • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system.

The OW-TEMP-B3-12RA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe.

The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions.

The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier.

The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as free TMEX drivers. For complete documentation on the embedded DS18B20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.maxim-ic.com/en/ds/DS18B20.pdf.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Temperature Probes
Product Number TEMPB312R
Product Name Robust Temperature Probe (OW-TEMP-B3-12RA)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details