Embedded Data Systems STP010 - 10' General Purpose Temperature Probe STP010

Description
Standard Sensor Probe. 10' lead length. No external power required. Uses 1-Wire communication protocol. Requires RS232 to 1-Wire host adapter. Built-in multidrop controller DS1820. Automatic unique device addressing. The STP010 temperature probe is designed for general purpose temperature applications. It is constructed of an inner tube of nylon-11 dipped in Humiseal (moisture barrier) then coated in rubber to form a tough outer cover. This makes it durable and water resistant. The lead wire is 10' long 22 AWG stranded wire stripped and tinned. The copper lead connects to the Common 'C' and silver lead connects to the Signal 'S' on any EDS 1-Wire PC interface or net expansion product. The probe should not be immersed in liquid, as it is not waterproof. The STP010 is the standard probe shipped with KELVIN™ software/host adapter package available from EDS. It is supported by the OneSix DDE server software from EDS. To connect to a HA3 or HA4 host adapter the copper lead connects to the common or “C” and the silver lead connects to the signal or “S”. To connect to a HA2 host adapter the copper lead connects to the common or “Gold Dot” and the silver lead connects to the signal or “Silver Dot”. *The STP010 uses the Dallas Semiconductor DS1820 chip for temperature measurement. The DS1820 is known to have a temperature drift over time. We have observed a drift of up to +/- 1.66ºC. However, the DS1820 has very good linearity. A one point calibration can bring the product back to the Dallas specification of +/- 0.5ºC.
Description
Standard Sensor Probe. 10' lead length. No external power required. Uses 1-Wire communication protocol. Requires RS232 to 1-Wire host adapter. Built-in multidrop controller DS1820. Automatic unique device addressing. The STP010 temperature probe is designed for general purpose temperature applications. It is constructed of an inner tube of nylon-11 dipped in Humiseal (moisture barrier) then coated in rubber to form a tough outer cover. This makes it durable and water resistant. The lead wire is 10' long 22 AWG stranded wire stripped and tinned. The copper lead connects to the Common 'C' and silver lead connects to the Signal 'S' on any EDS 1-Wire PC interface or net expansion product. The probe should not be immersed in liquid, as it is not waterproof. The STP010 is the standard probe shipped with KELVIN™ software/host adapter package available from EDS. It is supported by the OneSix DDE server software from EDS. To connect to a HA3 or HA4 host adapter the copper lead connects to the common or “C” and the silver lead connects to the signal or “S”. To connect to a HA2 host adapter the copper lead connects to the common or “Gold Dot” and the silver lead connects to the signal or “Silver Dot”. *The STP010 uses the Dallas Semiconductor DS1820 chip for temperature measurement. The DS1820 is known to have a temperature drift over time. We have observed a drift of up to +/- 1.66ºC. However, the DS1820 has very good linearity. A one point calibration can bring the product back to the Dallas specification of +/- 0.5ºC.

Suppliers

Company
Product
Description
Supplier Links
STP010 - 10' General Purpose Temperature Probe - STP010 - Embedded Data Systems
Lawrenceburg, KY, USA
STP010 - 10' General Purpose Temperature Probe
STP010
STP010 - 10' General Purpose Temperature Probe STP010
Standard Sensor Probe. 10' lead length. No external power required. Uses 1-Wire communication protocol. Requires RS232 to 1-Wire host adapter. Built-in multidrop controller DS1820. Automatic unique device addressing. The STP010 temperature probe is designed for general purpose temperature applications. It is constructed of an inner tube of nylon-11 dipped in Humiseal (moisture barrier) then coated in rubber to form a tough outer cover. This makes it durable and water resistant. The lead wire is 10' long 22 AWG stranded wire stripped and tinned. The copper lead connects to the Common 'C' and silver lead connects to the Signal 'S' on any EDS 1-Wire PC interface or net expansion product. The probe should not be immersed in liquid, as it is not waterproof. The STP010 is the standard probe shipped with KELVIN™ software/host adapter package available from EDS. It is supported by the OneSix DDE server software from EDS. To connect to a HA3 or HA4 host adapter the copper lead connects to the common or “C” and the silver lead connects to the signal or “S”. To connect to a HA2 host adapter the copper lead connects to the common or “Gold Dot” and the silver lead connects to the signal or “Silver Dot”. *The STP010 uses the Dallas Semiconductor DS1820 chip for temperature measurement. The DS1820 is known to have a temperature drift over time. We have observed a drift of up to +/- 1.66ºC. However, the DS1820 has very good linearity. A one point calibration can bring the product back to the Dallas specification of +/- 0.5ºC.
  • Standard Sensor Probe.
  • 10' lead length.
  • No external power required.
  • Uses 1-Wire communication protocol.
  • Requires RS232 to 1-Wire host adapter.
  • Built-in multidrop controller DS1820.
  • Automatic unique device addressing.

The STP010 temperature probe is designed for general purpose temperature applications. It is constructed of an inner tube of nylon-11 dipped in Humiseal (moisture barrier) then coated in rubber to form a tough outer cover. This makes it durable and water resistant. The lead wire is 10' long 22 AWG stranded wire stripped and tinned. The copper lead connects to the Common 'C' and silver lead connects to the Signal 'S' on any EDS 1-Wire PC interface or net expansion product. The probe should not be immersed in liquid, as it is not waterproof. The STP010 is the standard probe shipped with KELVIN™ software/host adapter package available from EDS. It is supported by the OneSix DDE server software from EDS.

To connect to a HA3 or HA4 host adapter the copper lead connects to the common or “C” and the silver lead connects to the signal or “S”.

To connect to a HA2 host adapter the copper lead connects to the common or “Gold Dot” and the silver lead connects to the signal or “Silver Dot”.

*The STP010 uses the Dallas Semiconductor DS1820 chip for temperature measurement. The DS1820 is known to have a temperature drift over time. We have observed a drift of up to +/- 1.66ºC. However, the DS1820 has very good linearity. A one point calibration can bring the product back to the Dallas specification of +/- 0.5ºC.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Temperature Probes
Product Number STP010
Product Name STP010 - 10' General Purpose Temperature Probe
Sensed Temperature -29.99 to 182 F (-34.44 to 83.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 282978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe; Surface
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Conax Multiple Quick Disconnect - MQD - Conax Technologies
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details