Embedded Data Systems OW-TEMP-B3-12xA - Temperature Probe OW-TEMP-B3-12xA

Description
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18B20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. Automatically configures the VDD pin to the correct state. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-Bx-xxA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers.
Description
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18B20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. Automatically configures the VDD pin to the correct state. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-Bx-xxA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers.

Suppliers

Company
Product
Description
Supplier Links
OW-TEMP-B3-12xA - Temperature Probe - OW-TEMP-B3-12xA - Embedded Data Systems
Lawrenceburg, KY, USA
OW-TEMP-B3-12xA - Temperature Probe
OW-TEMP-B3-12xA
OW-TEMP-B3-12xA - Temperature Probe OW-TEMP-B3-12xA
Previously part # RTP (but now automatically configures VDD pin). Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18B20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. Automatically configures the VDD pin to the correct state. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-Bx-xxA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers.
  • Previously part # RTP (but now automatically configures VDD pin).
  • Submersible, rugged, wide temperature range probe suitable for use in harsh environments.
  • 304 stainless steel probe, from 3 to 12 inches in length (3” standard).
  • Stranded cable, from 1 to 100 feet in length (12’ standard).
  • Standard with Maxim DS18B20 sensor.
  • Uses 1-Wire communication protocol.
  • Compatible with all EDS and Maxim 1-Wire bus masters.
  • Chemical resistant and waterproof steel probe and cable.
  • Automatically configures the VDD pin to the correct state.
  • No external power required, or can be optionally powered for faster operation.
  • Automatic unique device addressing.
  • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system.

The OW-TEMP-Bx-xxA temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe.

The sensor is equipped with a DS18B20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions.

The probe is designed to make the installation process as fast and error free as possible. It is the first 1-Wire probe to automatically identify whether external power is being supplied to the VDD pin and then configure the sensor appropriately. Furthermore, it is terminated with a RJ12 plug which commonly makes installation much easier.

The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Temperature Probes
Product Number OW-TEMP-B3-12xA
Product Name OW-TEMP-B3-12xA - Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Basic Element Used Thermocouple (optional feature); RTD (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Tc Probe, K Type, 6Mm X 200Mm, Ss; Length Sensata/cynergy3 - 57AC5908 - Newark, An Avnet Company
Specs
Diameter or Width Range 0.2362 inch (6 mm)
View Details