Embedded Data Systems ATP006 - Acrylic Waterproof Temperature Probe ATP006

Description
DISCONTINUED • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Requires no external components. • Power supply range is 3.0V to 5.5V. • 9-bit thermometer resolution. • Converts temperature in 750ms (max.). • User-definable nonvolatile (NV) alarm settings. • Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition) The ATP006 temperature probe is designed for water temperature monitoring applications. It may also be used to monitor other liquids provided they do not exceed its intended temperature range and are not harmful to acrylic. The probe should not be immersed above the black coating however it is recommended that the probe be immersed at least half of its length.
Description
DISCONTINUED • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Requires no external components. • Power supply range is 3.0V to 5.5V. • 9-bit thermometer resolution. • Converts temperature in 750ms (max.). • User-definable nonvolatile (NV) alarm settings. • Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition) The ATP006 temperature probe is designed for water temperature monitoring applications. It may also be used to monitor other liquids provided they do not exceed its intended temperature range and are not harmful to acrylic. The probe should not be immersed above the black coating however it is recommended that the probe be immersed at least half of its length.

Suppliers

Company
Product
Description
Supplier Links
ATP006 - Acrylic Waterproof Temperature Probe - ATP006 - Embedded Data Systems
Lawrenceburg, KY, USA
ATP006 - Acrylic Waterproof Temperature Probe
ATP006
ATP006 - Acrylic Waterproof Temperature Probe ATP006
DISCONTINUED • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Requires no external components. • Power supply range is 3.0V to 5.5V. • 9-bit thermometer resolution. • Converts temperature in 750ms (max.). • User-definable nonvolatile (NV) alarm settings. • Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition) The ATP006 temperature probe is designed for water temperature monitoring applications. It may also be used to monitor other liquids provided they do not exceed its intended temperature range and are not harmful to acrylic. The probe should not be immersed above the black coating however it is recommended that the probe be immersed at least half of its length.

DISCONTINUED

• Each device has a unique 64-bit serial code stored in an onboard ROM.
• Multidrop capability simplifies distributed temperature sensing applications.
• Requires no external components.
• Power supply range is 3.0V to 5.5V.
• 9-bit thermometer resolution.
• Converts temperature in 750ms (max.).
• User-definable nonvolatile (NV) alarm settings.
• Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition)

The ATP006 temperature probe is designed for water temperature monitoring applications. It may also be used to monitor other liquids provided they do not exceed its intended temperature range and are not harmful to acrylic. The probe should not be immersed above the black coating however it is recommended that the probe be immersed at least half of its length.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Temperature Probes
Product Number ATP006
Product Name ATP006 - Acrylic Waterproof Temperature Probe
Sensed Temperature -29.99 to 225 F (-34.44 to 107 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Basic Element Used Thermocouple
Probe Configuration Penetration (Needle) Probe; Pencil
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CBT 300 - Conax Technologies
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details