Embedded Data Systems STPSR3-12 - Temperature Probe w/RJ12 STPSR3-12_

Description
Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Terminated with RJ12 Plug Maxim DS18S20 sensor. No external power required, or can be optionally powered for fast (non-parasite) operation. Uses 1-Wire communication protocol. Compatible with all EDS 1-Wire bus masters. Chemical resistant steel probe and cable. Automatic unique device addressing. The STPSR3-12 temperature probe is designed for general-purpose, wide temperature range applications. It is constructed of 304 Stainless Steel and has good chemical resistance properties to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. The STPSR3-12 temperature probe is comes with a DS18S20 embedded into the probe. It is manufactured using a special process which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid sensor response to changing conditions. The STPSR3-12 sensor is equipped with cable constructed of Teflon based materials for both the outer jacket and inner conductor insulation and is terminated with a RJ12 plug. The STPSR3-12 temperature probes are directly compatible with all Embedded Data Systems 1-Wire bus masters, including the HA7Net. For Detailed documentation on the embedded DS18S20 sensor, please refer to manufacturer’s spec sheet available at http://www.maxim-ic. com/.
Description
Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Terminated with RJ12 Plug Maxim DS18S20 sensor. No external power required, or can be optionally powered for fast (non-parasite) operation. Uses 1-Wire communication protocol. Compatible with all EDS 1-Wire bus masters. Chemical resistant steel probe and cable. Automatic unique device addressing. The STPSR3-12 temperature probe is designed for general-purpose, wide temperature range applications. It is constructed of 304 Stainless Steel and has good chemical resistance properties to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. The STPSR3-12 temperature probe is comes with a DS18S20 embedded into the probe. It is manufactured using a special process which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid sensor response to changing conditions. The STPSR3-12 sensor is equipped with cable constructed of Teflon based materials for both the outer jacket and inner conductor insulation and is terminated with a RJ12 plug. The STPSR3-12 temperature probes are directly compatible with all Embedded Data Systems 1-Wire bus masters, including the HA7Net. For Detailed documentation on the embedded DS18S20 sensor, please refer to manufacturer’s spec sheet available at http://www.maxim-ic. com/.

Suppliers

Company
Product
Description
Supplier Links
STPSR3-12 - Temperature Probe w/RJ12 - STPSR3-12_ - Embedded Data Systems
Lawrenceburg, KY, USA
STPSR3-12 - Temperature Probe w/RJ12
STPSR3-12_
STPSR3-12 - Temperature Probe w/RJ12 STPSR3-12_
Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Terminated with RJ12 Plug Maxim DS18S20 sensor. No external power required, or can be optionally powered for fast (non-parasite) operation. Uses 1-Wire communication protocol. Compatible with all EDS 1-Wire bus masters. Chemical resistant steel probe and cable. Automatic unique device addressing. The STPSR3-12 temperature probe is designed for general-purpose, wide temperature range applications. It is constructed of 304 Stainless Steel and has good chemical resistance properties to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. The STPSR3-12 temperature probe is comes with a DS18S20 embedded into the probe. It is manufactured using a special process which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid sensor response to changing conditions. The STPSR3-12 sensor is equipped with cable constructed of Teflon based materials for both the outer jacket and inner conductor insulation and is terminated with a RJ12 plug. The STPSR3-12 temperature probes are directly compatible with all Embedded Data Systems 1-Wire bus masters, including the HA7Net. For Detailed documentation on the embedded DS18S20 sensor, please refer to manufacturer’s spec sheet available at http://www.maxim-ic. com/.
  • Wide temperature range probe.
  • 304 stainless steel probe, 3 inches in length.
  • Stranded cable, 12 foot in length.
  • Terminated with RJ12 Plug
  • Maxim DS18S20 sensor.
  • No external power required, or can be optionally powered for fast (non-parasite) operation.
  • Uses 1-Wire communication protocol.
  • Compatible with all EDS 1-Wire bus masters.
  • Chemical resistant steel probe and cable.
  • Automatic unique device addressing.

The STPSR3-12 temperature probe is designed for general-purpose, wide temperature range applications. It is constructed of 304 Stainless Steel and has good chemical resistance properties to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. The STPSR3-12 temperature probe is comes with a DS18S20 embedded into the probe. It is manufactured using a special process which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid sensor response to changing conditions.
The STPSR3-12 sensor is equipped with cable constructed of Teflon based materials for both the outer jacket and inner conductor insulation and is terminated with a RJ12 plug. The STPSR3-12 temperature probes are directly compatible with all Embedded Data Systems 1-Wire bus masters, including the HA7Net. For Detailed documentation on the embedded DS18S20 sensor, please refer to manufacturer’s spec sheet available at http://www.maxim-ic.com/.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Temperature Probes
Product Number STPSR3-12_
Product Name STPSR3-12 - Temperature Probe w/RJ12
Sensed Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3430139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Thermocouple Assemblies with Terminal Head and Support Tube -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details