Embedded Data Systems OW-TEMP-S3-12x - Temperature Probe OW-TEMP-S3-12x

Description
Previously part # RTP. Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18S20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-Sx-xx temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18S20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.ma xim-ic.com/en/ds/DS1 8S20.pdf.
Description
Previously part # RTP. Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18S20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-Sx-xx temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18S20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.ma xim-ic.com/en/ds/DS1 8S20.pdf.

Suppliers

Company
Product
Description
Supplier Links
OW-TEMP-S3-12x - Temperature Probe - OW-TEMP-S3-12x - Embedded Data Systems
Lawrenceburg, KY, USA
OW-TEMP-S3-12x - Temperature Probe
OW-TEMP-S3-12x
OW-TEMP-S3-12x - Temperature Probe OW-TEMP-S3-12x
Previously part # RTP. Submersible, rugged, wide temperature range probe suitable for use in harsh environments. 304 stainless steel probe, from 3 to 12 inches in length (3” standard). Stranded cable, from 1 to 100 feet in length (12’ standard). Standard with Maxim DS18S20 sensor. Uses 1-Wire communication protocol. Compatible with all EDS and Maxim 1-Wire bus masters. Chemical resistant and waterproof steel probe and cable. No external power required, or can be optionally powered for faster operation. Automatic unique device addressing. Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The OW-TEMP-Sx-xx temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe. The sensor is equipped with a DS18S20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions. The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.ma xim-ic.com/en/ds/DS1 8S20.pdf.
  • Previously part # RTP.
  • Submersible, rugged, wide temperature range probe suitable for use in harsh environments.
  • 304 stainless steel probe, from 3 to 12 inches in length (3” standard).
  • Stranded cable, from 1 to 100 feet in length (12’ standard).
  • Standard with Maxim DS18S20 sensor.
  • Uses 1-Wire communication protocol.
  • Compatible with all EDS and Maxim 1-Wire bus masters.
  • Chemical resistant and waterproof steel probe and cable.
  • No external power required, or can be optionally powered for faster operation.
  • Automatic unique device addressing.
  • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system.

The OW-TEMP-Sx-xx temperature probe is designed for wide temperature range applications requiring sensor submersion and/or excellent chemical resistant properties. The probe is resistant to acids, alkalis, ketones, esters, aliphatics, aromatics, and outdoor exposure. It is constructed of 304 Stainless Steel making it both durable and water resistant. The cable used is constructed of Teflon based materials for both the outer jacket and inner conductor insulation. It is particularly suited for harsh environments, and offers excellent resistance to high and low temperatures, oil, gasoline, and sunlight exposure. All of this results in a robust sensor which can be submerged beyond the top of the steel probe.

The sensor is equipped with a DS18S20 1-Wire temperature sensor embedded into the probe. In manufacturing the temperature probe a special process is used which insures the internal sensor is thermally coupled to the steel tube wall; this helps insure rapid thermal response to changing conditions.

The probe is directly compatible with all Embedded Data Systems and Maxim 1-Wire bus masters, as well as our OneSix server software and the freely available TMEX drivers. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://datasheets.maxim-ic.com/en/ds/DS18S20.pdf.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Temperature Probes
Product Number OW-TEMP-S3-12x
Product Name OW-TEMP-S3-12x - Temperature Probe
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Basic Element Used RTD
View Details
MI Cable TC Assembly - Style MTA7 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Basic Element Used Thermocouple; RTD
View Details