Hubbell Electrical Products Explosionproof Strobe/Flashing Light Fixture ESXR120AB2G

Description
STROBE LIGHT TYPE 15 INCH D X 16-13/16 INCH H SIZE 3/4 INCH NPT HUB SIZE UL, UL 1203/1638, CSA, NEC APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE XENON LAMP TYPE -40 TO 55 DEG C OPERATING TEMPERATURE 13 W LAMP WATTAGE EXPLOSIONPROOF, DUST-IGNITION PROOF 0.3 AMPERE OPERATING CURRENT RED LENS COLOR 85 FPM FLASH RATE 40 CD LIGHT INTENSITY
Datasheet
Description
STROBE LIGHT TYPE 15 INCH D X 16-13/16 INCH H SIZE 3/4 INCH NPT HUB SIZE UL, UL 1203/1638, CSA, NEC APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE XENON LAMP TYPE -40 TO 55 DEG C OPERATING TEMPERATURE 13 W LAMP WATTAGE EXPLOSIONPROOF, DUST-IGNITION PROOF 0.3 AMPERE OPERATING CURRENT RED LENS COLOR 85 FPM FLASH RATE 40 CD LIGHT INTENSITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - ESXR120AB2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Strobe/Flashing Light Fixture
ESXR120AB2G
Explosionproof Strobe/Flashing Light Fixture ESXR120AB2G
STROBE LIGHT TYPE 15 INCH D X 16-13/16 INCH H SIZE 3/4 INCH NPT HUB SIZE UL, UL 1203/1638, CSA, NEC APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION WALL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE XENON LAMP TYPE -40 TO 55 DEG C OPERATING TEMPERATURE 13 W LAMP WATTAGE EXPLOSIONPROOF, DUST-IGNITION PROOF 0.3 AMPERE OPERATING CURRENT RED LENS COLOR 85 FPM FLASH RATE 40 CD LIGHT INTENSITY
  • STROBE LIGHT TYPE
  • 15 INCH D X 16-13/16 INCH H SIZE
  • 3/4 INCH NPT HUB SIZE
  • UL, UL 1203/1638, CSA, NEC APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE
  • XENON LAMP TYPE
  • -40 TO 55 DEG C OPERATING TEMPERATURE
  • 13 W LAMP WATTAGE
  • EXPLOSIONPROOF, DUST-IGNITION PROOF
  • 0.3 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 85 FPM FLASH RATE
  • 40 CD LIGHT INTENSITY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Warning Lights
Product Number ESXR120AB2G
Product Name Explosionproof Strobe/Flashing Light Fixture
Visual Indicators Strobe
Specialty Applications Safety
Flash Rate 85 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 2309300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Beacon Lens Mini Square Beacon - 855B-GMS24R4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details