Hubbell Electrical Products Explosionproof Emergency Lighting Unit with Fixture HFXE2-265-303

Description
CORROSION RESISTANT COPPER FREE ALUMINUM MATERIAL UL 844, UL 924, CSA APPROVAL 120/277 V 50/60 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 32 W WATTAGE DUST IGNITION PROOF, EXPLOSION PROOF 90 MIN EMERGENCY ILLUMINATION TIME KILLARK[R] BRAND HFXE MODEL
Datasheet
Description
CORROSION RESISTANT COPPER FREE ALUMINUM MATERIAL UL 844, UL 924, CSA APPROVAL 120/277 V 50/60 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 32 W WATTAGE DUST IGNITION PROOF, EXPLOSION PROOF 90 MIN EMERGENCY ILLUMINATION TIME KILLARK[R] BRAND HFXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Emergency Lighting Unit with Fixture - HFXE2-265-303 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Emergency Lighting Unit with Fixture
HFXE2-265-303
Explosionproof Emergency Lighting Unit with Fixture HFXE2-265-303
CORROSION RESISTANT COPPER FREE ALUMINUM MATERIAL UL 844, UL 924, CSA APPROVAL 120/277 V 50/60 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 32 W WATTAGE DUST IGNITION PROOF, EXPLOSION PROOF 90 MIN EMERGENCY ILLUMINATION TIME KILLARK[R] BRAND HFXE MODEL
  • CORROSION RESISTANT COPPER FREE ALUMINUM MATERIAL
  • UL 844, UL 924, CSA APPROVAL
  • 120/277 V 50/60 HZ VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 32 W WATTAGE
  • DUST IGNITION PROOF, EXPLOSION PROOF
  • 90 MIN EMERGENCY ILLUMINATION TIME
  • KILLARK[R] BRAND
  • HFXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Warning Lights
Product Number HFXE2-265-303
Product Name Explosionproof Emergency Lighting Unit with Fixture
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24BDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
121X Explosion Proof LED Rotating Lights - 121X-024G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Visual Indicators Revolving
View Details