Hubbell Electrical Products Explosionproof Strobe/Flashing Light Fixture NVSLCFG25RAG

Description
FLASHING LIGHT TYPE 4.53 INCH DIA X 6.9 INCH H SIZE 3/4 INCH NPT HUB SIZE UL 1598A, CSA C22.2 APPROVAL 120 TO 240 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, MANUFACTURING PLANTS, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITIES, SEWAGE TREATMENT PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, AGRICULTURAL, COMMERCIAL, INDUSTRIAL, MINING AND MARINE FACILITIES APPLICATION PENDANT MOUNTING CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP LLA LLB LLC, CLASS LL DIV 1 AND 2 GROUP F G, CLASS LLL, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE CORROSION RESISTANT RED LENS COLOR 75 FPM FLASH RATE 50000 HR LAMP LIFE ENVIRORITE[R] BRAND NVSL MODEL
Datasheet
Description
FLASHING LIGHT TYPE 4.53 INCH DIA X 6.9 INCH H SIZE 3/4 INCH NPT HUB SIZE UL 1598A, CSA C22.2 APPROVAL 120 TO 240 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, MANUFACTURING PLANTS, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITIES, SEWAGE TREATMENT PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, AGRICULTURAL, COMMERCIAL, INDUSTRIAL, MINING AND MARINE FACILITIES APPLICATION PENDANT MOUNTING CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP LLA LLB LLC, CLASS LL DIV 1 AND 2 GROUP F G, CLASS LLL, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE CORROSION RESISTANT RED LENS COLOR 75 FPM FLASH RATE 50000 HR LAMP LIFE ENVIRORITE[R] BRAND NVSL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - NVSLCFG25RAG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Strobe/Flashing Light Fixture
NVSLCFG25RAG
Explosionproof Strobe/Flashing Light Fixture NVSLCFG25RAG
FLASHING LIGHT TYPE 4.53 INCH DIA X 6.9 INCH H SIZE 3/4 INCH NPT HUB SIZE UL 1598A, CSA C22.2 APPROVAL 120 TO 240 VAC AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS LOCATION, MANUFACTURING PLANTS, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITIES, SEWAGE TREATMENT PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, AGRICULTURAL, COMMERCIAL, INDUSTRIAL, MINING AND MARINE FACILITIES APPLICATION PENDANT MOUNTING CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP LLA LLB LLC, CLASS LL DIV 1 AND 2 GROUP F G, CLASS LLL, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE CORROSION RESISTANT RED LENS COLOR 75 FPM FLASH RATE 50000 HR LAMP LIFE ENVIRORITE[R] BRAND NVSL MODEL
  • FLASHING LIGHT TYPE
  • 4.53 INCH DIA X 6.9 INCH H SIZE
  • 3/4 INCH NPT HUB SIZE
  • UL 1598A, CSA C22.2 APPROVAL
  • 120 TO 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HAZARDOUS LOCATION, MANUFACTURING PLANTS, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITIES, SEWAGE TREATMENT PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, AGRICULTURAL, COMMERCIAL, INDUSTRIAL, MINING AND MARINE FACILITIES APPLICATION
  • PENDANT MOUNTING
  • CLASS L DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP LLA LLB LLC, CLASS LL DIV 1 AND 2 GROUP F G, CLASS LLL, NEMA 3/4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • CORROSION RESISTANT
  • RED LENS COLOR
  • 75 FPM FLASH RATE
  • 50000 HR LAMP LIFE
  • ENVIRORITE[R] BRAND
  • NVSL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Warning Lights
Product Number NVSLCFG25RAG
Product Name Explosionproof Strobe/Flashing Light Fixture
Visual Indicators Flashing
Specialty Applications Safety
Flash Rate 75 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 1974648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details