STROBE LIGHT TYPE
13-1/2 INCH D X 15-1/8 INCH H SIZE
1-1/4 INCH NPT HUB SIZE
UL, UL 1203/1638, CSA, NEC APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION
STANCHION MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE
XENON LAMP TYPE
-40 TO 55 DEG C OPERATING TEMPERATURE
13 W LAMP WATTAGE
EXPLOSIONPROOF, DUST-IGNITION PROOF
0.3 AMPERE OPERATING CURRENT
RED LENS COLOR
85 FPM FLASH RATE
40 CD LIGHT INTENSITY
Hubbell Electrical Products
Done
Datasheet
Description
STROBE LIGHT TYPE
13-1/2 INCH D X 15-1/8 INCH H SIZE
1-1/4 INCH NPT HUB SIZE
UL, UL 1203/1638, CSA, NEC APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION
STANCHION MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE
XENON LAMP TYPE
-40 TO 55 DEG C OPERATING TEMPERATURE
13 W LAMP WATTAGE
EXPLOSIONPROOF, DUST-IGNITION PROOF
0.3 AMPERE OPERATING CURRENT
RED LENS COLOR
85 FPM FLASH RATE
40 CD LIGHT INTENSITY
STROBE LIGHT TYPE
13-1/2 INCH D X 15-1/8 INCH H SIZE
1-1/4 INCH NPT HUB SIZE
UL, UL 1203/1638, CSA, NEC APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION
STANCHION MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE
XENON LAMP TYPE
-40 TO 55 DEG C OPERATING TEMPERATURE
13 W LAMP WATTAGE
EXPLOSIONPROOF, DUST-IGNITION PROOF
0.3 AMPERE OPERATING CURRENT
RED LENS COLOR
85 FPM FLASH RATE
40 CD LIGHT INTENSITY
STROBE LIGHT TYPE
13-1/2 INCH D X 15-1/8 INCH H SIZE
1-1/4 INCH NPT HUB SIZE
UL, UL 1203/1638, CSA, NEC APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
HAZARDOUS LOCATION, HOSTILE OR WET LOCATION, MARINE LOCATION APPLICATION
STANCHION MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7C/7D/9EFG ENCLOSURE