JORC Industrial LLC Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| 1/2" and 1/4" Inlet, 1/4" Outlet Stainless Steel Mesh 600 PSI Rating | |
| 1/2" and 1/4" Inlet, 3/8" Outlet Stainless Steel Mesh 600 PSI Rating | |
| Forged Brass, full port ball valve and Y-Strainer combination. 600 psi (WOG), 50 mesh 304 stainless steel screen with Teflon® ball seats and double Viton® o-ring stem seals. T-Handle... | |
| Timer Controlled Condensate Drain Accessories Chrome Strainer | |
| Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to... | |
| Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with... | |
| The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces... | |
| The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in... | |
| Specifications Product Name Brass Strainer Valve Inlet 1/2 Inch O.D-1/4 Inch I.D Valve Outlet 1/4 Inch Working Pressure (Max) 600 psi | |
| Specifications Product Name Brass Strainer Valve Inlet 1/2 Inch O.D-1/4 Inch I.D Valve Outlet 3/8 Inch Working Pressure (Max) 600 psi | |
| Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/4 Inch Working Pressure (Max) 300 psi | |
| Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi |