JORC Industrial LLC Brass Strainer 9001

Description
Specifications Product Name Brass Strainer Valve Inlet 1/2 Inch O.D-1/4 Inch I.D Valve Outlet 3/8 Inch Working Pressure (Max) 600 psi
Description
Specifications Product Name Brass Strainer Valve Inlet 1/2 Inch O.D-1/4 Inch I.D Valve Outlet 3/8 Inch Working Pressure (Max) 600 psi

Suppliers

Company
Product
Description
Supplier Links
Brass Strainer - 9001 - JORC Industrial LLC
New Castle, DE, USA
Brass Strainer
9001
Brass Strainer 9001
Specifications Product Name Brass Strainer Valve Inlet 1/2 Inch O.D-1/4 Inch I.D Valve Outlet 3/8 Inch Working Pressure (Max) 600 psi

Specifications


Product Name

Brass Strainer

Valve Inlet

1/2 Inch O.D-1/4 Inch I.D

Valve Outlet

3/8 Inch

Working Pressure (Max)

600 psi
Supplier's Site
Ball Valve/Strainer - 9001 - JORC Industrial LLC
New Castle, DE, USA
Ball Valve/Strainer
9001
Ball Valve/Strainer 9001
1/2" and 1/4" Inlet, 3/8" Outlet Stainless Steel Mesh 600 PSI Rating

1/2" and 1/4" Inlet, 3/8" Outlet
Stainless Steel Mesh
600 PSI Rating

Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Strainers
Product Number 9001
Product Name Brass Strainer
Strainer Style Strainer Assembly
Applications General Purpose
Media Gas
Pipe Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.2500 inches (6.35 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4582146 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details