JORC Industrial LLC Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Optimum Solenoid Valve
Specifications Body Material Brass Pipe Size 1/2 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
Specifications Body Material Brass Pipe Size 1/4 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
Specifications Body Material Brass Pipe Size 3/8 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
Specifications Pipe Size 1/4 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
Specifications Pipe Size 3/8 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
Body Material Brass PSI 230 Pipe Size 1/4 Inch Orifice Size 4.5 mm Seal Material Viton Voltage Supply 115 V AC