JORC Industrial LLC Ball Valve/Strainer 9003

Description
1/2" and 1/4" Inlet, 1/4" Outlet Stainless Steel Mesh 600 PSI Rating
Description
1/2" and 1/4" Inlet, 1/4" Outlet Stainless Steel Mesh 600 PSI Rating

Suppliers

Company
Product
Description
Supplier Links
Ball Valve/Strainer - 9003 - JORC Industrial LLC
New Castle, DE, USA
Ball Valve/Strainer
9003
Ball Valve/Strainer 9003
1/2" and 1/4" Inlet, 1/4" Outlet Stainless Steel Mesh 600 PSI Rating

1/2" and 1/4" Inlet, 1/4" Outlet
Stainless Steel Mesh
600 PSI Rating

Supplier's Site
Brass Strainer - 9003 - JORC Industrial LLC
New Castle, DE, USA
Brass Strainer
9003
Brass Strainer 9003
Specifications Product Name Brass Strainer Valve Inlet 1/2 Inch O.D-1/4 Inch I.D Valve Outlet 1/4 Inch Working Pressure (Max) 600 psi

Specifications


Product Name

Brass Strainer

Valve Inlet

1/2 Inch O.D-1/4 Inch I.D

Valve Outlet

1/4 Inch

Working Pressure (Max)

600 psi
Supplier's Site

Technical Specifications

  JORC Industrial LLC JORC Industrial LLC
Product Category Strainers Strainers
Product Number 9003 9003
Product Name Ball Valve/Strainer Brass Strainer
Strainer Style Strainer Assembly Strainer Assembly
Applications General Purpose General Purpose
Media Gas Gas
Pipe Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm) 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details