JORC Industrial LLC Combo Integrated Strainer/Ball Valve Drain Assembly

Description
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Body- Forged brass, 4.0 mm orifice. Mounting Positions- Horizontally or Vertically Bright lights for clearer indication of operating status.
Description
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Body- Forged brass, 4.0 mm orifice. Mounting Positions- Horizontally or Vertically Bright lights for clearer indication of operating status.

Suppliers

Company
Product
Description
Supplier Links
Combo Integrated Strainer/Ball Valve Drain Assembly -  - JORC Industrial LLC
New Castle, DE, USA
Combo Integrated Strainer/Ball Valve Drain Assembly
Combo Integrated Strainer/Ball Valve Drain Assembly
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Body- Forged brass, 4.0 mm orifice. Mounting Positions- Horizontally or Vertically Bright lights for clearer indication of operating status.

The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out.

  • Timer Manual TEST switch- Yes, micro switch
  • Timer Environmental protection- IP 65, NEMA 4 when installed
  • Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life.
  • Valve Body- Forged brass, 4.0 mm orifice.
  • Mounting Positions- Horizontally or Vertically
  • Bright lights for clearer indication of operating status.
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Strainers
Product Name Combo Integrated Strainer/Ball Valve Drain Assembly
Strainer Style Strainer Assembly
Strainer Type In-line Strainers; Integrated Mesh Strainer
Applications General Purpose
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-42-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
3 in. Size Top Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - THS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3540 inches (8.99 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4582196 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Brass
View Details