JORC Industrial LLC Chrome Strainer 9007

Description
Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi
Description
Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi

Suppliers

Company
Product
Description
Supplier Links
Chrome Strainer - 9007 - JORC Industrial LLC
New Castle, DE, USA
Chrome Strainer
9007
Chrome Strainer 9007
Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi

Specifications

Product Name

Chrome Strainer

Valve Inlet

1/2 Inch

Valve Outlet

1/2 Inch

Working Pressure (Max)

300 psi
Supplier's Site
Ball Valve Strainer 1/2 - 1/2 inch NPT - 9007 - JORC Industrial LLC
New Castle, DE, USA
Ball Valve Strainer 1/2 - 1/2 inch NPT
9007
Ball Valve Strainer 1/2 - 1/2 inch NPT 9007
Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.

Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.

Supplier's Site

Technical Specifications

  JORC Industrial LLC JORC Industrial LLC
Product Category Strainers Strainers
Product Number 9007 9007
Product Name Chrome Strainer Ball Valve Strainer 1/2 - 1/2 inch NPT
Strainer Style Strainer Assembly Strainer Assembly
Applications General Purpose General Purpose
Media Gas Gas
Pipe Size 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 62.00 Inch (in) Diameter (A) Gravity Strainer - 14 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582203 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details
Automatic Scraper-Strainer - ACRS-OF-01-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details