JORC Industrial LLC Datasheets for Drains and Drain Systems
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more
| Product Name | Notes |
|---|---|
| Compressed Air Condensate Distributor The PURO family of Condensate Cleaners have a compressor capacity of 2500 SCFM. The Distributor increases the capacity of the Puro family to accommodate applications in... | |
| Optimum-Stainless Steel Timer Controlled Condensate Drain - 230 to 6000 psi The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple... | |
| A typical compressor installation has a compressor, aftercooler, dryer, filter(s) and a receiver (airtank). One unit, the TEC-55, electronically controls all draining points. This multi-voltage sequential controller can drain up... | |
| Designed specifically for compressed air applications where electricity is difficult to provide, the POD-TD level sensed condensate drain provides effective and efficient condensate removal, yet requires no electrical power. A... | |
| he POD is designed to remove up to 850 Gallons of condensate from compressed air systems per hour. The POD uses compressed air as its power source to operate. It... | |
| OPTIMUM-HP Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components... | |
| Perfect for filters and refrigerated dryers up to 350 scfm the Smart Guard Mini zero air loss condensate drains provide effective and efficient condensate removal in an extremely small and... | |
| The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces... | |
| The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in... | |
| The EAD has been designed for general-purpose applications. It is a mass produced, no options drain, though still incorporating the flexibility to be widely applied and has quality benefits over... | |
| The Mag-11 is designed to remove condensate from compressed air filters. The Mag-11 uses internal magnetic forces as its power source to operate. It is therefore ideally suited to apply... | |
| The Mini MAG is the optimum choice in compact energy saving condensate drains. Unlike timed or electronic drains which require electricity to operate, the Mini MAG operates using a magnetic... | |
| The new SMART GUARD PRO drain system uses state-of-the-art software in combination with a special transducer interface to measure the presence of condensate, volumetrically, 50 times per second. There is... | |
| The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers,... | |
| The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system... | |
| The POD-DC removes condensate from compressed air systems without using electricity. The discharge process is automatic and is based on a 2/2 way level controlled valve principle that operates a... | |
| The SCG-20 drain has been designed to drain condensate consisting of water, oil and air built up in various elements of a compressed air system. Special connector is supplied with... | |
| The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters,... | |
| The Smart Guard Ultra was designed to remove condensate from compressed air systems up to 3600 SCFM (compressor capacity). The Smart Guard Ultra offers true programming flexibility. The software incorporates... | |
| The Mag-11 is designed to remove condensate from compressed air filters. The Mag-11 uses internal magnetic forces as its power source to operate. It is therefore ideally suited to apply... |