JORC Industrial LLC Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
ENVIRO - Oil/Water Separators
Competitor Elements (Charcoal Bag) for Oil/Water Separators.
The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has...
The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a...
The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has...
Activated Carbon Elements 0 Adsorption Bag 1 Dimensions 14x7x7 Inch Max. Compressor Capacity 3.5 m 3/min Max. Compressor Capacity 125 cfm Poly element max. oil absorption capacity 3/4" Gallons...
Specifications Activated Carbon Elements 1 Adsorption Bag 0 Dimensions 7x7x7 Inch Max. Compressor Capacity 3.5 m 3/min Max. Compressor Capacity 125 cfm Target oil residue (outlet valve) 10 ppm...