JORC Industrial LLC Datasheets for Oil and Water Separators
Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment of oil-contaminated water.
Oil and Water Separators: Learn more
| Product Name | Notes |
|---|---|
| ENVIRO - Oil/Water Separators | |
| SEPREMIUM 2 The SEPREMIUM range of oil/water separators separates oil from condensate, generated by compressed air systems. The SEPREMIUM achieves separation of oil from condensate by means of directing the... | |
| Specifically designed for smaller compressed air applications (up to 70 CFM) with a low condensate flow, the SEPREMIUM 70 oil/water separator is a simple and cost effective way to meet... | |
| The ENVIRO is designed to separate oil from condensate, which has been extracted from compressed air systems up to 1.8 m3/min or 65 cfm. Small or low cost... | |
| The JORC PURO-CT 125 through 600 use two stages of treatment to separate difficult condensata. With a specially treated polypropylene element and a carbon polisher, you can count on reliable... | |
| The Midi is designed to separate oil from condensate, that is extracted from compressed air systems. The Midi condensate separator covers compressor capacities up to 20m3/min (750 cfm). Polypropylene has... | |
| The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a... | |
| The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has... | |
| The PURO Mini is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO Mini condensate separator covers compressor capacities up to 3.5m/min (125 cfm). | |
| The SEPREMIUM 2500 oil/water separator uses three stages of treatment to separate the condensate from compressed air systems up to 2500 CFM compressor capacity. With two specially treated polypropylene elements... | |
| The SEPREMIUM range of oil/water separators separates oil from condensate, generated by compressed air systems. The SEPREMIUM achieves separation of oil from condensate by means of directing the condensate through... | |
| Activated Carbon Elements 0 Adsorption Bag 1 Dimensions 14x7x7 Inch Max. Compressor Capacity 3.5 m 3/min Max. Compressor Capacity 125 cfm Poly element max. oil absorption capacity 3/4" Gallons... | |
| Specifications Activated Carbon Elements 1 Adsorption Bag 0 Dimensions 7x7x7 Inch Max. Compressor Capacity 3.5 m 3/min Max. Compressor Capacity 125 cfm Target oil residue (outlet valve) 10 ppm... |