JORC Industrial LLC Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Optimum Solenoid Valve | |
| Specifications Body Material Brass Pipe Size 1/2 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Body Material Brass Pipe Size 1/4 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Body Material Brass Pipe Size 3/8 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Pipe Size 1/4 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Pipe Size 3/8 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC | |
| Body Material Brass PSI 230 Pipe Size 1/4 Inch Orifice Size 4.5 mm Seal Material Viton Voltage Supply 115 V AC |