JORC Industrial LLC Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| Optimum Solenoid Valve | |
| Specifications Body Material Brass Pipe Size 1/2 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Body Material Brass Pipe Size 1/4 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Body Material Brass Pipe Size 3/8 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Pipe Size 1/4 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC | |
| Specifications Pipe Size 3/8 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC | |
| Body Material Brass PSI 230 Pipe Size 1/4 Inch Orifice Size 4.5 mm Seal Material Viton Voltage Supply 115 V AC |