Whitman Controls, LLC Side Mounted Polypropylene Plastic Liquid Level Switch L25-20-S1-20-NO

Description
The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Polypropylene Side mounted Extensive operating temperature range SPST availability
Datasheet
Description
The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Polypropylene Side mounted Extensive operating temperature range SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mounted Polypropylene Plastic Liquid Level Switch - L25-20-S1-20-NO - Whitman Controls, LLC
Bristol, CT, USA
Side Mounted Polypropylene Plastic Liquid Level Switch
L25-20-S1-20-NO
Side Mounted Polypropylene Plastic Liquid Level Switch L25-20-S1-20-NO
The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Polypropylene Side mounted Extensive operating temperature range SPST availability

The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • Polypropylene
  • Side mounted
  • Extensive operating temperature range
  • SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L25-20-S1-20-NO
Product Name Side Mounted Polypropylene Plastic Liquid Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 4 to 168 inch (102 to 4267 mm)
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 700S14A0B-0138 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details