Whitman Controls, LLC Vertical Brass Buna Temperature-Level Switch L10

Description
The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off high/low temperature alarms along with a number of other functions. The buna float can be used in numerous liquids and can survive up to 230℉ in oil. The internal thermostats are available from 100℉ to 225℉ in 25℉ increments, with special temperatures available for O.E.M. customers. There are numerous wiring combinations and other options available to afford the end-user extreme functionality. Key Features: Highly versatile with temperature and liquid level control Whitman Red Seal potting submersible to a NEMA 6 rating Extensive operating temperature range SPST availability
Datasheet
Description
The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off high/low temperature alarms along with a number of other functions. The buna float can be used in numerous liquids and can survive up to 230℉ in oil. The internal thermostats are available from 100℉ to 225℉ in 25℉ increments, with special temperatures available for O.E.M. customers. There are numerous wiring combinations and other options available to afford the end-user extreme functionality. Key Features: Highly versatile with temperature and liquid level control Whitman Red Seal potting submersible to a NEMA 6 rating Extensive operating temperature range SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Brass Buna Temperature-Level Switch - L10 - Whitman Controls, LLC
Bristol, CT, USA
Vertical Brass Buna Temperature-Level Switch
L10
Vertical Brass Buna Temperature-Level Switch L10
The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off high/low temperature alarms along with a number of other functions. The buna float can be used in numerous liquids and can survive up to 230℉ in oil. The internal thermostats are available from 100℉ to 225℉ in 25℉ increments, with special temperatures available for O.E.M. customers. There are numerous wiring combinations and other options available to afford the end-user extreme functionality. Key Features: Highly versatile with temperature and liquid level control Whitman Red Seal potting submersible to a NEMA 6 rating Extensive operating temperature range SPST availability

The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off high/low temperature alarms along with a number of other functions. The buna float can be used in numerous liquids and can survive up to 230℉ in oil. The internal thermostats are available from 100℉ to 225℉ in 25℉ increments, with special temperatures available for O.E.M. customers. There are numerous wiring combinations and other options available to afford the end-user extreme functionality.

Key Features:

  • Highly versatile with temperature and liquid level control
  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • Extensive operating temperature range
  • SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L10
Product Name Vertical Brass Buna Temperature-Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 160 psi (113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 200 Series - TS-200.35 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 420 inch (305 to 10668 mm)
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 700S14A0A-0155 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details