The Whitman Controls L40 / L45 Series Vertical Mount Polypropylene Plastic Liquid Level Switches are among the most versatile and durable of the vertical liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to water, to bases. These can be used in numerous O.E.M. and various other industrial applications and are available with numerous options.
Key Features:
Whitman Controls, LLC | |
---|---|
Product Category | Level Sensors |
Product Number | L40-20-C1-20-NO |
Product Name | Vertical Mount Polypropylene Plastic Liquid Level Switch |
Device Classification | Sensor Only |
Media Type | Liquid |
Level Measurement Type | Single Point or Multi-Point Level |
Maximum Operating Pressure | 100 psi (70.38 m H2O) |