Whitman Controls, LLC Side Mounted Kynar Plastic Liquid Level Switch L27-17-S1-17-NO

Description
The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Kynar Plastic Side mounted Extensive operating temperature range SPST availability
Datasheet
Description
The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Kynar Plastic Side mounted Extensive operating temperature range SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mounted Kynar Plastic Liquid Level Switch - L27-17-S1-17-NO - Whitman Controls, LLC
Bristol, CT, USA
Side Mounted Kynar Plastic Liquid Level Switch
L27-17-S1-17-NO
Side Mounted Kynar Plastic Liquid Level Switch L27-17-S1-17-NO
The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Kynar Plastic Side mounted Extensive operating temperature range SPST availability

The Whitman Controls L20 / L25 Series Side Mounted Kynar Plastic Liquid Level Switches are typically used with solvents and certain bases. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • Kynar Plastic
  • Side mounted
  • Extensive operating temperature range
  • SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L27-17-S1-17-NO
Product Name Side Mounted Kynar Plastic Liquid Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20015467-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details