Whitman Controls, LLC Mini Polypropylene Vertical Mount Liquid Level Switch L70-1/8NPT

Description
The Whitman Controls L70 Series Mini Polypropylene Vertical Mount Liquid Level Switches are miniature in size, allowing for use across a wide range of industrial applications. These liquid levels are highly compatible with numerous liquids from acids to waters to bases. They are normally open-only switches for O.E.M. applications and are available with 1/8” NPT and 3/8-16 straight threads. Key Features: Miniature size, allowing for use across a number of applications Whitman Red Seal potting submersible to a NEMA VI rating Polypropylene plus FDA Foaming Agent float Extensive operating temperature range SPST availability
Datasheet
Description
The Whitman Controls L70 Series Mini Polypropylene Vertical Mount Liquid Level Switches are miniature in size, allowing for use across a wide range of industrial applications. These liquid levels are highly compatible with numerous liquids from acids to waters to bases. They are normally open-only switches for O.E.M. applications and are available with 1/8” NPT and 3/8-16 straight threads. Key Features: Miniature size, allowing for use across a number of applications Whitman Red Seal potting submersible to a NEMA VI rating Polypropylene plus FDA Foaming Agent float Extensive operating temperature range SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Polypropylene Vertical Mount Liquid Level Switch - L70-1/8NPT - Whitman Controls, LLC
Bristol, CT, USA
Mini Polypropylene Vertical Mount Liquid Level Switch
L70-1/8NPT
Mini Polypropylene Vertical Mount Liquid Level Switch L70-1/8NPT
The Whitman Controls L70 Series Mini Polypropylene Vertical Mount Liquid Level Switches are miniature in size, allowing for use across a wide range of industrial applications. These liquid levels are highly compatible with numerous liquids from acids to waters to bases. They are normally open-only switches for O.E.M. applications and are available with 1/8” NPT and 3/8-16 straight threads. Key Features: Miniature size, allowing for use across a number of applications Whitman Red Seal potting submersible to a NEMA VI rating Polypropylene plus FDA Foaming Agent float Extensive operating temperature range SPST availability

The Whitman Controls L70 Series Mini Polypropylene Vertical Mount Liquid Level Switches are miniature in size, allowing for use across a wide range of industrial applications. These liquid levels are highly compatible with numerous liquids from acids to waters to bases. They are normally open-only switches for O.E.M. applications and are available with 1/8” NPT and 3/8-16 straight threads.

Key Features:

  • Miniature size, allowing for use across a number of applications
  • Whitman Red Seal potting submersible to a NEMA VI rating
  • Polypropylene plus FDA Foaming Agent float
  • Extensive operating temperature range
  • SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L70-1/8NPT
Product Name Mini Polypropylene Vertical Mount Liquid Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20012871-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details