Whitman Controls, LLC Multi-level Switch Stainless Steel Shaft Liquid Level Switch L30

Description
The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless Steel Up to 5 level control points Up to 48” in overall length Reversible polarities & wiring possibilities
Datasheet
Description
The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless Steel Up to 5 level control points Up to 48” in overall length Reversible polarities & wiring possibilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-level Switch Stainless Steel Shaft Liquid Level Switch - L30 - Whitman Controls, LLC
Bristol, CT, USA
Multi-level Switch Stainless Steel Shaft Liquid Level Switch
L30
Multi-level Switch Stainless Steel Shaft Liquid Level Switch L30
The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless Steel Up to 5 level control points Up to 48” in overall length Reversible polarities & wiring possibilities

The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • 316L Stainless Steel
  • Up to 5 level control points
  • Up to 48” in overall length
  • Reversible polarities & wiring possibilities
Supplier's Site Datasheet
Multi-level Switch Brass Shaft Liquid Level Switch - L30 - Whitman Controls, LLC
Bristol, CT, USA
Multi-level Switch Brass Shaft Liquid Level Switch
L30
Multi-level Switch Brass Shaft Liquid Level Switch L30
The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Brass Stem and Buna floats Up to 5 level control points Up to 48” in overall length Reversible polarities & wiring possibilities

The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • Brass Stem and Buna floats
  • Up to 5 level control points
  • Up to 48” in overall length
  • Reversible polarities & wiring possibilities
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC Whitman Controls, LLC
Product Category Level Sensors Level Sensors
Product Number L30 L30
Product Name Multi-level Switch Stainless Steel Shaft Liquid Level Switch Multi-level Switch Brass Shaft Liquid Level Switch
Device Classification Sensor Only Sensor Only
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 1000 psi (704 m H2O) 160 psi (113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20015561-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details