Whitman Controls, LLC Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switch L31

Description
The Whitman Controls L31 Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as six level control points and up to 72” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank size and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless Steel Up to 7 level control points Up to 72” in overall length Reversible polarities & wiring possibilities
Datasheet
Description
The Whitman Controls L31 Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as six level control points and up to 72” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank size and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless Steel Up to 7 level control points Up to 72” in overall length Reversible polarities & wiring possibilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switch - L31 - Whitman Controls, LLC
Bristol, CT, USA
Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switch
L31
Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switch L31
The Whitman Controls L31 Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as six level control points and up to 72” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank size and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless Steel Up to 7 level control points Up to 72” in overall length Reversible polarities & wiring possibilities

The Whitman Controls L31 Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as six level control points and up to 72” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully customized to meet various tank size and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly found in potable water, hot water, acids, and various solvent applications.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • 316L Stainless Steel
  • Up to 7 level control points
  • Up to 72” in overall length
  • Reversible polarities & wiring possibilities
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L31
Product Name Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 975 psi (686 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 700S14A0A-0064 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details