Whitman Controls, LLC Vertical Mount Brass Buna Liquid Level Switch L40-06-C1-15-NO

Description
The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and can survive to 230°F in oil. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Brass stem, Buna float Extensive operating temperature range SPST availability
Datasheet
Description
The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and can survive to 230°F in oil. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Brass stem, Buna float Extensive operating temperature range SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Mount Brass Buna Liquid Level Switch - L40-06-C1-15-NO - Whitman Controls, LLC
Bristol, CT, USA
Vertical Mount Brass Buna Liquid Level Switch
L40-06-C1-15-NO
Vertical Mount Brass Buna Liquid Level Switch L40-06-C1-15-NO
The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and can survive to 230°F in oil. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating Brass stem, Buna float Extensive operating temperature range SPST availability

The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and can survive to 230°F in oil.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • Brass stem, Buna float
  • Extensive operating temperature range
  • SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L40-06-C1-15-NO
Product Name Vertical Mount Brass Buna Liquid Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 160 psi (113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20014739-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details