Whitman Controls, LLC Side Mounted CPVC Plastic Liquid Level Switch L20-16-S1-16-NO

Description
The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating CPVC Plastic Side mounted Extensive operating temperature range SPST availability
Datasheet
Description
The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating CPVC Plastic Side mounted Extensive operating temperature range SPST availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mounted CPVC Plastic Liquid Level Switch - L20-16-S1-16-NO - Whitman Controls, LLC
Bristol, CT, USA
Side Mounted CPVC Plastic Liquid Level Switch
L20-16-S1-16-NO
Side Mounted CPVC Plastic Liquid Level Switch L20-16-S1-16-NO
The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating CPVC Plastic Side mounted Extensive operating temperature range SPST availability

The Whitman Controls L20 / L25 Series Side Mounted CPVC Plastic Liquid Level Switches are typically used in water and potable water applications. The side mount provides added versatility, allowing the switch to be used as a high or low level indicator, and plastic body provides use up to 100 PSI. These are most often used in many O.E.M. and one-off applications. These are available with several options as specified by the user.

Key Features:

  • Whitman Red Seal potting submersible to a NEMA 6 rating
  • CPVC Plastic
  • Side mounted
  • Extensive operating temperature range
  • SPST availability
Supplier's Site Datasheet

Technical Specifications

  Whitman Controls, LLC
Product Category Level Sensors
Product Number L20-16-S1-16-NO
Product Name Side Mounted CPVC Plastic Liquid Level Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details