First Sensor AG Hydrostatic Liquid Level Sensor CTE / CTU / CTW9000...CS

Description
The CTE / CTU / CTW9000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals and feature small-diameter stainless steel housings. They are calibrated and temperature compensated and offer amplified analogue output signals. All CTE / CTU / CTW9000...CS liquid level sensors can be modified according to customer specific requirements. Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.
Datasheet
Description
The CTE / CTU / CTW9000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals and feature small-diameter stainless steel housings. They are calibrated and temperature compensated and offer amplified analogue output signals. All CTE / CTU / CTW9000...CS liquid level sensors can be modified according to customer specific requirements. Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrostatic Liquid Level Sensor - CTE / CTU / CTW9000...CS - First Sensor AG
Berlin, Germany
Hydrostatic Liquid Level Sensor
CTE / CTU / CTW9000...CS
Hydrostatic Liquid Level Sensor CTE / CTU / CTW9000...CS
The CTE / CTU / CTW9000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals and feature small-diameter stainless steel housings. They are calibrated and temperature compensated and offer amplified analogue output signals. All CTE / CTU / CTW9000...CS liquid level sensors can be modified according to customer specific requirements. Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.

The CTE / CTU / CTW9000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals and feature small-diameter stainless steel housings. They are calibrated and temperature compensated and offer amplified analogue output signals. All CTE / CTU / CTW9000...CS liquid level sensors can be modified according to customer specific requirements.

Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Level Sensors
Product Number CTE / CTU / CTW9000...CS
Product Name Hydrostatic Liquid Level Sensor
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-A - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details