First Sensor AG Hydrostatic Liquid Level Sensor HYD

Description
The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel housings. They are calibrated and temperature compensated and offer an amplified analogue output signal (HART and PROFIBUS-PA on request). For use in hazardous areas an intrinsically safe version of the transmitter according to ATEX II 1G (EEx ia IIc T4) is optionally available. Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.
Datasheet
Description
The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel housings. They are calibrated and temperature compensated and offer an amplified analogue output signal (HART and PROFIBUS-PA on request). For use in hazardous areas an intrinsically safe version of the transmitter according to ATEX II 1G (EEx ia IIc T4) is optionally available. Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrostatic Liquid Level Sensor - HYD - First Sensor AG
Berlin, Germany
Hydrostatic Liquid Level Sensor
HYD
Hydrostatic Liquid Level Sensor HYD
The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel housings. They are calibrated and temperature compensated and offer an amplified analogue output signal (HART and PROFIBUS-PA on request). For use in hazardous areas an intrinsically safe version of the transmitter according to ATEX II 1G (EEx ia IIc T4) is optionally available. Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.

The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel housings. They are calibrated and temperature compensated and offer an amplified analogue output signal (HART and PROFIBUS-PA on request). For use in hazardous areas an intrinsically safe version of the transmitter according to ATEX II 1G (EEx ia IIc T4) is optionally available.

Typical applications include level measurement and level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Level Sensors
Product Number HYD
Product Name Hydrostatic Liquid Level Sensor
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 7761617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 174 psi (122 m H2O)
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 212 F (100 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details