Delta Controls Ltd. Transmitter 8000

Description
Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP66. Process connections Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). G1” (1” BSP) threaded connection. 1” NPT threaded connection. Others available – please specify. Ranges From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy ± 0.2% of adjusted span. Additional Information Specially designed for pulp and paper where clogging is a problem. Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: Corrosive atmospheres Resistant to chemical attack
Description
Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP66. Process connections Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). G1” (1” BSP) threaded connection. 1” NPT threaded connection. Others available – please specify. Ranges From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy ± 0.2% of adjusted span. Additional Information Specially designed for pulp and paper where clogging is a problem. Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: Corrosive atmospheres Resistant to chemical attack

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 8000 - Delta Controls Ltd.
Houston, TX, USA
Transmitter
8000
Transmitter 8000
Technical Data 0.29% accuracy of span. Stainless steel housing. Active temperature compensation. Zero / Span internally adjustable. Strong flush diaphragms. Many process connections. ATEX EEx ia. Performance characteristics Enclosure / Housing Robust stainless steel 304. Protection to IP66. Process connections Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). G1” (1” BSP) threaded connection. 1” NPT threaded connection. Others available – please specify. Ranges From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy ± 0.2% of adjusted span. Additional Information Specially designed for pulp and paper where clogging is a problem. Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: Corrosive atmospheres Resistant to chemical attack

Technical Data

  • 0.29% accuracy of span.
  • Stainless steel housing.
  • Active temperature compensation.
  • Zero / Span internally adjustable.
  • Strong flush diaphragms.
  • Many process connections.
  • ATEX EEx ia.

Performance characteristics

Enclosure / Housing

  • Robust stainless steel 304. Protection to IP66. Process connections
  • Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC).
  • G1” (1” BSP) threaded connection.
  • 1” NPT threaded connection.
  • Others available – please specify.

Ranges

  • From 0.1 up to 50 bar, with max overpressure of 120 bar.

Accuracy

  • ± 0.2% of adjusted span.

Additional Information

  • Specially designed for pulp and paper where clogging is a problem.
  • Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices.

Product applications
The 8000 is suitable for a wide range of applications in many Industry sectors:

  • Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc.

The choice of models available ensures that the 8000 is suitable for use in:

  • Corrosive atmospheres
  • Resistant to chemical attack
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Level Sensors
Product Number 8000
Product Name Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 3870341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Capacitive/RF Admittance; Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details