Delta Controls Ltd. Diff. PressureTransmitter FCX

Description
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure
Description
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure

Suppliers

Company
Product
Description
Supplier Links
Diff. PressureTransmitter - FCX - Delta Controls Ltd.
Houston, TX, USA
Diff. PressureTransmitter
FCX
Diff. PressureTransmitter FCX
The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality. Features High accuracy up to±0.04% Minimum environmental influence Fuji/HART bilingual communications protocol Application flexibility Programmable output Linearization Function Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA) Dry calibration without reference pressure

The FCX-AII differential pressure (flow) transmitter accurately measures differential pressure, liquid level, gauge pressure or flow rate and transmits a proportional 4 to 20mA signal. The transmitter utilizes a unique micro-machined capacitance silicon sensor with state-of-the-art microprocessor technology to provide exceptional performance and functionality.

Features

  • High accuracy up to±0.04%
  • Minimum environmental influence
  • Fuji/HART bilingual communications protocol
  • Application flexibility
  • Programmable output Linearization Function
  • Burnout current flexibility (Under Scale: 3.2 to 4.0 mA, Over Scale:20.0 to 22.5mA)
  • Dry calibration without reference pressure
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Level Sensors
Product Number FCX
Product Name Diff. PressureTransmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 1859881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 261 psi (184 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details