AvaLAN Wireless Systems, Inc. Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| AvaLAN’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower... | |
| The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to... | |
| The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command... | |
| The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). | |
| The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. | |
| The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). | |
| The AW58303HTS member of AvaLAN’s 300 Mbps wireless radio product line incorporates an 802.11at Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. | |
| The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used... | |
| The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated... | |
| The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital... | |
| The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control... | |
| The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for... | |
| The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers,... |