AvaLAN Wireless Systems, Inc. 5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit AW58103HTS

Description
The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables. These products are fully compatible with the other models in the AW58100 line and allow you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices such as video surveillance cameras or other devices needing robust and secure high data rates. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure. Utilizing state of the art MIMO technology, the AW58100 product line achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. This AW58103HTS directional flat panel antenna version provides two 90 degree polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. It is compatible with the AW58100HTA and AW58100HTS. Features: 25 Watts of Power over Ethernet output, supporting three typical 802.3af compliant IP cameras per location Weatherproof sealing fittings protect the RJ-45 Jacks Up to 100 Mbps RF data rate to support high resolution cameras Bridge and star network topologies supported 20 MHz RF channel width with 5 non-overlapping channels available Maximum legal radiated power (4 Watts) for maximum range and freedom from interference Data Security provided by WPA2-PSK-AES encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up 5 miles for AW58100HTA/ AW58103HTS point-to-multipoint configuration
Datasheet
Description
The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables. These products are fully compatible with the other models in the AW58100 line and allow you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices such as video surveillance cameras or other devices needing robust and secure high data rates. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure. Utilizing state of the art MIMO technology, the AW58100 product line achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. This AW58103HTS directional flat panel antenna version provides two 90 degree polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. It is compatible with the AW58100HTA and AW58100HTS. Features: 25 Watts of Power over Ethernet output, supporting three typical 802.3af compliant IP cameras per location Weatherproof sealing fittings protect the RJ-45 Jacks Up to 100 Mbps RF data rate to support high resolution cameras Bridge and star network topologies supported 20 MHz RF channel width with 5 non-overlapping channels available Maximum legal radiated power (4 Watts) for maximum range and freedom from interference Data Security provided by WPA2-PSK-AES encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up 5 miles for AW58100HTA/ AW58103HTS point-to-multipoint configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit - AW58103HTS - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit
AW58103HTS
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit AW58103HTS
The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables. These products are fully compatible with the other models in the AW58100 line and allow you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices such as video surveillance cameras or other devices needing robust and secure high data rates. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure. Utilizing state of the art MIMO technology, the AW58100 product line achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. This AW58103HTS directional flat panel antenna version provides two 90 degree polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. It is compatible with the AW58100HTA and AW58100HTS. Features: 25 Watts of Power over Ethernet output, supporting three typical 802.3af compliant IP cameras per location Weatherproof sealing fittings protect the RJ-45 Jacks Up to 100 Mbps RF data rate to support high resolution cameras Bridge and star network topologies supported 20 MHz RF channel width with 5 non-overlapping channels available Maximum legal radiated power (4 Watts) for maximum range and freedom from interference Data Security provided by WPA2-PSK-AES encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up 5 miles for AW58100HTA/ AW58103HTS point-to-multipoint configuration

The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data connections for up to three Ethernet devices. 48 VDC power is provided to the three devices via unused wires in their data cables.

These products are fully compatible with the other models in the AW58100 line and allow you to build line-of-sight, point-to-point or point-to-multipoint wireless Ethernet connections that link "fringe" IP devices such as video surveillance cameras or other devices needing robust and secure high data rates.

The radio is packaged in a rugged and weatherproof diecast aluminum enclosure. Utilizing state of the art MIMO technology, the AW58100 product line achieves very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. This AW58103HTS directional flat panel antenna version provides two 90 degree polarized 23 dBi gain units and is intended to serve in point-to-point bridge configurations or as a subscriber unit in point-to-multipoint connections. It is compatible with the AW58100HTA and AW58100HTS.

Features:

  • 25 Watts of Power over Ethernet output, supporting three typical 802.3af compliant IP cameras per location
  • Weatherproof sealing fittings protect the RJ-45 Jacks
  • Up to 100 Mbps RF data rate to support high resolution cameras
  • Bridge and star network topologies supported
  • 20 MHz RF channel width with 5 non-overlapping channels available
  • Maximum legal radiated power (4 Watts) for maximum range and freedom from interference
  • Data Security provided by WPA2-PSK-AES encryption
  • Built in browser interface for easy re-configuration and link status monitoring
  • Rugged weatherproof cast aluminum NEMA enclosure for outdoor use
  • Line-of-sight range up 5 miles for AW58100HTA/ AW58103HTS point-to-multipoint configuration
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW58103HTS
Product Name 5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details