AvaLAN Wireless Systems, Inc. 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio AW58100HTA

Description
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. A sister product, the AW58100HTM is physically identical but with firmware configured to operate as a node in a mesh network. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras Bridge, star and mesh topologies supported User selectable RF channel width (5, 10 or 20 MHz) 1 Watt EIRP for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation
Datasheet
Description
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. A sister product, the AW58100HTM is physically identical but with firmware configured to operate as a node in a mesh network. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras Bridge, star and mesh topologies supported User selectable RF channel width (5, 10 or 20 MHz) 1 Watt EIRP for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio - AW58100HTA - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio
AW58100HTA
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio AW58100HTA
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation. The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided. A sister product, the AW58100HTM is physically identical but with firmware configured to operate as a node in a mesh network. Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras Bridge, star and mesh topologies supported User selectable RF channel width (5, 10 or 20 MHz) 1 Watt EIRP for maximum range and interference penetration Data Security provided by WPA2-PSK-AES 256-bit encryption Built in browser interface for easy re-configuration and link status monitoring Rugged weatherproof cast aluminum NEMA enclosure for outdoor use Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point Power over Ethernet for single cable installation

The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure high data rates. Utilizing state of the art MIMO technology, this product achieves a very high data rate through a combination of multiple spacial streams and higher level OFDM modulation.

The AW58100HTA has dual 6 dBi omnidirectional antennas. The radio is packaged in a rugged and weatherproof diecast aluminum enclosure and is powered through the Ethernet cable to save additional wiring. A rugged pole-mount adapter is provided.

A sister product, the AW58100HTM is physically identical but with firmware configured to operate as a node in a mesh network.

  • Up to 100 Mbps Ethernet data rate keeps up with high resolution cameras
  • Bridge, star and mesh topologies supported
  • User selectable RF channel width (5, 10 or 20 MHz)
  • 1 Watt EIRP for maximum range and interference penetration
  • Data Security provided by WPA2-PSK-AES 256-bit encryption
  • Built in browser interface for easy re-configuration and link status monitoring
  • Rugged weatherproof cast aluminum NEMA enclosure for outdoor use
  • Line-of-sight range up to 5 miles in point-to-point combination with an AW58100HTA Access Point
  • Power over Ethernet for single cable installation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW58100HTA
Product Name 5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio
Network Equipment Access Points
Network Media Wireless
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Isolated Wide Operation Temperature RS-422/485 Repeater - ADAM-4510I-AE - Advantech
Specs
Network Equipment Repeater
Ports / Interfaces 2 x 10-pin plug-in screw terminal
View Details