AvaLAN Wireless Systems, Inc. 900 MHz Outdoor Wireless Ethernet Panel AW900xTP

Description
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR. Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna Ready to install and use 13′ square, pole-mount bracket included Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play — minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Line-of-sight range up to 25 miles
Datasheet
Description
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR. Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna Ready to install and use 13′ square, pole-mount bracket included Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play — minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Line-of-sight range up to 25 miles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Wireless Ethernet Panel - AW900xTP - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Outdoor Wireless Ethernet Panel
AW900xTP
900 MHz Outdoor Wireless Ethernet Panel AW900xTP
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles. These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR. Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna Ready to install and use 13′ square, pole-mount bracket included Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play — minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Line-of-sight range up to 25 miles

The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a directional signal provides. The AW900xTP includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included.

The AW900xTP allows you to build non-line-of-sight, point-to-point or point-to-multipoint wireless Ethernet links that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Obviously a point-to-multipoint application will require an omnidirectional access point such as our AW900xTR in order to receive signals from AW900xTP clients dispersed at multiple angles.

These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.

The AW900xTP is also available as a pre-configured matched pair bridge. Order the AW900xTP-PAIR.

  • Rugged cast aluminum NEMA Enclosure combined with a high gain 12.5 dBi flat panel antenna
  • Ready to install and use
  • 13″ square, pole-mount bracket included
  • Built-in spectrum analyzer
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Remote diagnostics and link analysis with browser interface
  • Radio can be configured as an access point or client
  • Simple plug and play — minimal user programming required
  • Install up to 16 clients per access point
  • Can operate up to 12 access points, each on its own non-overlapping channel
  • Does not require an FCC license to operate or install
  • High RF output power provides maximum foliage and / or wall penetration
  • Line-of-sight range up to 25 miles
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900xTP
Product Name 900 MHz Outdoor Wireless Ethernet Panel
Network Equipment Access Points
Form Factor Wall Mount
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
IoT Gateways - 228193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces RJ45 Connector
Features Internet of Things (IoT) Capable
View Details