AvaLAN Wireless Systems, Inc. 900 MHz Indoor Wireless Ethernet Radio AW900iTR

Description
The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. If you require a weatherproof outdoor package, order the AW900xTR instead. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points - each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 - NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play - minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Indoor range, up to 10 building walls Line-of-sight range up to 40 miles with 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900iTR-PAIR.
Datasheet
Description
The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. If you require a weatherproof outdoor package, order the AW900xTR instead. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points - each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 - NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play - minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Indoor range, up to 10 building walls Line-of-sight range up to 40 miles with 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900iTR-PAIR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Indoor Wireless Ethernet Radio - AW900iTR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Indoor Wireless Ethernet Radio
AW900iTR
900 MHz Indoor Wireless Ethernet Radio AW900iTR
The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. If you require a weatherproof outdoor package, order the AW900xTR instead. With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points - each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 - NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play - minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Indoor range, up to 10 building walls Line-of-sight range up to 40 miles with 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900iTR-PAIR.

The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.

The AW900iTR radio includes a built-in spectrum analyzer and is IP addressable with web browser based remote configuration and diagnostic tools included. If you require a weatherproof outdoor package, order the AW900xTR instead.

With non line-of-site capabilities, these radios can easily penetrate indoors up to 1,500' or through 10 building walls and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points - each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference.

  • Built-in spectrum analyzer
  • 128 bit AES encryption, FIPS 197 - NIST Certified
  • Remote diagnostics and link analysis with browser interface
  • Radio can be configured as an access point or client
  • Simple plug and play - minimal user programming required
  • Install up to 16 clients per access point
  • Can operate up to 12 access points, each on its own non-overlapping channel
  • Does not require an FCC license to operate or install
  • High RF output power provides maximum foliage and / or wall penetration
  • Indoor range, up to 10 building walls
  • Line-of-sight range up to 40 miles with 15 dBi antenna
  • 2.5 dBi Omnidirectional antenna included
  • Six other optional antennas are available with up to 15 dBi directional gain
  • Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900iTR-PAIR.
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900iTR
Product Name 900 MHz Indoor Wireless Ethernet Radio
Network Equipment Access Points
Form Factor Desktop / Standalone
Network Media Wireless
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - 7013-16T-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1 or E1 to Fiber Optic Transmitter/Receiver - 2890 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details