AvaLAN Wireless Systems, Inc. Secure 900 MHz Industrial Wireless Ethernet Radioecure 900 MHz Industrial Wireless Ethernet Radio AW900FS

Description
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network. The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.
Datasheet
Description
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network. The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Secure 900 MHz Industrial Wireless Ethernet Radioecure 900 MHz Industrial Wireless Ethernet Radio - AW900FS - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
Secure 900 MHz Industrial Wireless Ethernet Radioecure 900 MHz Industrial Wireless Ethernet Radio
AW900FS
Secure 900 MHz Industrial Wireless Ethernet Radioecure 900 MHz Industrial Wireless Ethernet Radio AW900FS
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network. The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path. This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.

The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless radios that has been validated to FIPS 140-2 Level 2 to allow you to create a FIPS-validated secure private network.

The AW900FS radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. An operator at the main HMI (Human to Machine Interface) console can log in to each radio’s fixed IP address to facilitate troubleshooting. There is a small LCD panel on the front of the unit can also verify proper operation at a glance. Encryption keys and passwords are entered through a separate USB interface port that requires physical access to the radio. The security information cannot be accessed through the normal wired or wireless data path.

This radio operates in the unlicensed 900 MHz ISM band. Data is communicated robustly and error free despite interference from noise or other signal sources. Both point-to-point bridge and point-to-multipoint star network connections are supported. It is able to transmit legally up to one watt of RF power, line of sight distances up to 60 miles can be bridged using directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage.

Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900FS
Product Name Secure 900 MHz Industrial Wireless Ethernet Radioecure 900 MHz Industrial Wireless Ethernet Radio
Network Equipment Access Points
Form Factor Desktop / Standalone
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 228106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 4 #
Data Rate 0.0500 Gbps
View Details