AvaLAN Wireless Systems, Inc. 900 MHz Outdoor Wireless Ethernet Radio AW900xTR

Description
The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points – each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play — minimal user Programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Line-of-sight range up to 40 miles with AW15-900 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900xTR-PAIR.
Datasheet
Description
The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points – each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play — minimal user Programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Line-of-sight range up to 40 miles with AW15-900 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900xTR-PAIR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Outdoor Wireless Ethernet Radio - AW900xTR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Outdoor Wireless Ethernet Radio
AW900xTR
900 MHz Outdoor Wireless Ethernet Radio AW900xTR
The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required. With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points – each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference. Built-in spectrum analyzer 128 bit AES encryption, FIPS 197 – NIST Certified Remote diagnostics and link analysis with browser interface Radio can be configured as an access point or client Simple plug and play — minimal user Programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High RF output power provides maximum foliage and / or wall penetration Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection Line-of-sight range up to 40 miles with AW15-900 15 dBi antenna 2.5 dBi Omnidirectional antenna included Six other optional antennas are available with up to 15 dBi directional gain Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900xTR-PAIR.

The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.

The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.

AvaLAN’s products offer the ideal combination of price, range, data rate, security, interference avoidance, quality-of-service, and a simple plug and play set up with minimal user programming required.

With non line-of-site capabilities, these radios can easily penetrate up to 1,500’ through trees or up to 40 miles line-of-sight and supports industrial-grade temperature ranges. The system configuration can include up to 12 access points – each on its own non-overlapping channel (up to 192 subscriber units across a given site with 16 active clients per access point). These products are an ideal replacement for modest data rate installations where 802.11 systems are under-performing or failing completely due to insufficient range or excessive interference.

  • Built-in spectrum analyzer
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Remote diagnostics and link analysis with browser interface
  • Radio can be configured as an access point or client
  • Simple plug and play — minimal user Programming required
  • Install up to 16 clients per access point
  • Can operate up to 12 access points, each on its own non-overlapping channel
  • Does not require an FCC license to operate or install
  • High RF output power provides maximum foliage and / or wall penetration
  • Rugged weatherproof cast aluminum outdoor package meets IP66 Standard for water and dust protection
  • Line-of-sight range up to 40 miles with AW15-900 15 dBi antenna
  • 2.5 dBi Omnidirectional antenna included
  • Six other optional antennas are available with up to 15 dBi directional gain
  • Available as individual radios for multi-point systems or as a pre-configured matched pair bridge, the AW900xTR-PAIR.
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Network Equipment
Product Number AW900xTR
Product Name 900 MHz Outdoor Wireless Ethernet Radio
Network Equipment Access Points
Form Factor Wall Mount
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
View Details